XP Power DC DC Converters F50

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 2mA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 2mA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4004-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4004-ND
DC DC Converters 1470-4004-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 2mA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 2mA 0.7V - 15V Input

Buy Now Datasheet
Dc-Dc Converter, 5Kv, 10W; High Voltage Power Supply Type Xp Power - 13AC9718 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5Kv, 10W; High Voltage Power Supply Type Xp Power
13AC9718
Dc-Dc Converter, 5Kv, 10W; High Voltage Power Supply Type Xp Power 13AC9718
DC-DC CONVERTER, 5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5Kv, 10W; No. Of Outputs Xp Power - 15AC6548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5Kv, 10W; No. Of Outputs Xp Power
15AC6548
Dc-Dc Converter, 5Kv, 10W; No. Of Outputs Xp Power 15AC6548
DC-DC CONVERTER, 5KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5kV; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5kV; Output Current - Output 1:2mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4004-ND 13AC9718 15AC6548
Product Name DC DC Converters Dc-Dc Converter, 5Kv, 10W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 5Kv, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.0020 amps 0.0020 amps 0.0020 amps
DC Input Voltage 0.7 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details