XP Power DC DC Converters F30CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 1500V -1500V 3.3mA, 3.3mA 0V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 1500V -1500V 3.3mA, 3.3mA 0V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4002-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4002-ND
DC DC Converters 1470-4002-ND
High Voltage - Isolated Module DC DC Converter 2 Output 1500V -1500V 3.3mA, 3.3mA 0V - 15V Input

High Voltage - Isolated Module DC DC Converter 2 Output 1500V -1500V 3.3mA, 3.3mA 0V - 15V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5Kv, 10W; High Voltage Power Supply Type Xp Power - 13AC9716 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 10W; High Voltage Power Supply Type Xp Power
13AC9716
Dc-Dc Converter, 1.5Kv, 10W; High Voltage Power Supply Type Xp Power 13AC9716
DC-DC CONVERTER, 1.5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:3.3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 10W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:10W; Output Current Max:3.3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1.5Kv, 10W; No. Of Outputs Xp Power - 15AC6546 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 10W; No. Of Outputs Xp Power
15AC6546
Dc-Dc Converter, 1.5Kv, 10W; No. Of Outputs Xp Power 15AC6546
DC-DC CONVERTER, 1.5KV, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:1.5kV; Output Current - Output 1:3.3mA; Output Voltage - Output 2:-1.5kV; Output Current - Output 2:3.3mA; Output Voltage - Output RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 10W; No. of Outputs:2 Output; Output Power Max:10W; Output Voltage - Output 1:1.5kV; Output Current - Output 1:3.3mA; Output Voltage - Output 2:-1.5kV; Output Current - Output 2:3.3mA; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4002-ND 13AC9716 15AC6546
Product Name DC DC Converters Dc-Dc Converter, 1.5Kv, 10W; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1.5Kv, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 0.0033 amps 0.0033 amps 0.0033 amps
DC Input Voltage 0.0 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CC6-0512SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers