XP Power DC DC Converters F30

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.3mA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.3mA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-4001-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-4001-ND
DC DC Converters 1470-4001-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.3mA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 3.3mA 0.7V - 15V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - F30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
F30
Power Supplies - Board Mount - DC DC Converters F30
DC DC CONVERTER 3000V 10W

DC DC CONVERTER 3000V 10W

Supplier's Site
Dc-Dc Converter, 3Kv, 10W; No. Of Outputs Xp Power - 15AC6545 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 10W; No. Of Outputs Xp Power
15AC6545
Dc-Dc Converter, 3Kv, 10W; No. Of Outputs Xp Power 15AC6545
DC-DC CONVERTER, 3KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3kV; Output Current - Output 1:3.3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 10W; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3kV; Output Current - Output 1:3.3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4001-ND F30 15AC6545
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3Kv, 10W; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Current 0.0033 amps 0.0033 amps
DC Input Voltage 0.7 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details