The EML30US09 is an enclosed power supply designed for medical applications, featuring an adjustable output voltage of 9 VDC with a maximum output current of 3.33 A, providing a total output power of 30 W. It operates within an input voltage range of 85 VAC to 264 VAC and is compliant with RoHS standards. The power supply is characterized by its compact size and various mounting options, including PCB mount, chassis mount, and encapsulated versions. It meets international medical safety standards, including EN60601-1, and offers a peak load capability of 130% for up to 30 seconds. The unit has a high efficiency rating of up to 88% and operates in a temperature range of -20°C to +70°C. Additionally, it features protections against overvoltage, overload, and short circuits, making it suitable for integration into healthcare products.
Enclosed AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 9V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.33A; Output Voltage - Output 2:- RoHS Compliant: Yes
Enclosed Power Supply, Adjustable, Fixed, 85 V, 264 V, 30 W, 9 V, 3.33 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2723-ND | 38Y7405 | 94X0630 |
| Product Name | AC DC Converters | Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power | Enclosed Power Supply, Adjustable, Fixed, 85 V, 264 V, 30 W, 9 V, 3.33 A Rohs Compliant Xp Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |