XP Power AC DC Converters EML30US09-P

Description
Open Frame AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2722-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2722-ND
AC DC Converters 1470-2722-ND
Open Frame AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power - 38Y7404 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power
38Y7404
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power 38Y7404
POWER SUPPLY, AC-DC, MEDICAL, 9V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 9V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2722-ND 38Y7404
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps 3.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details