XP Power AC DC Converters EML30US09-E

Description
Enclosed AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2721-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2721-ND
AC DC Converters 1470-2721-ND
Enclosed AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 3.33A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power - 38Y7403 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power
38Y7403
Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power 38Y7403
POWER SUPPLY, AC-DC, MEDICAL, 9V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 9V, 3.33A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:9V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2721-ND 38Y7403
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 9V, 3.33A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3.33 amps 3.33 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details