XP Power AC DC Converters EML30US05-T

Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2720-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2720-ND
AC DC Converters 1470-2720-ND
Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power - 38Y7402 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
38Y7402
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power 38Y7402
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):30W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2720-ND 38Y7402
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products