XP Power AC DC Converters EML30US05-S

Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2719-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2719-ND
AC DC Converters 1470-2719-ND
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power - 38Y7401 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
38Y7401
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power 38Y7401
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power - 94X0626 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power
94X0626
Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power 94X0626
AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2719-ND 38Y7401 94X0626
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 30 W, 5 V, 6 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details