XP Power AC DC Converters EML30US05-E

Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2717-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2717-ND
AC DC Converters 1470-2717-ND
Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power - 38Y7399 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
38Y7399
Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power 38Y7399
POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2717-ND 38Y7399
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 6A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details