XP Power AC DC Converters EML30US03-S

Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2715-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2715-ND
AC DC Converters 1470-2715-ND
Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power - 38Y7397 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power
38Y7397
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power 38Y7397
POWER SUPPLY, AC-DC, MEDICAL, 3.3V, 6A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3.3V, 6A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; No. of Outputs:1 OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2715-ND 38Y7397
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B12V-P230C1-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 12.0 volts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details