XP Power AC DC Converters EML30US03-P

Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2714-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2714-ND
AC DC Converters 1470-2714-ND
Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power - 38Y7396 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power
38Y7396
Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power 38Y7396
POWER SUPPLY, AC-DC, MEDICAL, 3.3V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3.3V, 6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:3.3V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:34.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2714-ND 38Y7396
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 3.3V, 6A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 6 amps 6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
AC-DC Converters - 2467444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC/DC Converter
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details