XP Power AC DC Converters EML15US48-P

Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2634-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2634-ND
AC DC Converters 1470-2634-ND
Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 320mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 48V, 0.32A; Power Supply Approvals Xp Power - 47X2625 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 48V, 0.32A; Power Supply Approvals Xp Power
47X2625
Ac/dc Converter, 15W, 48V, 0.32A; Power Supply Approvals Xp Power 47X2625
AC/DC CONVERTER, 15W, 48V, 0.32A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 48V, 0.32A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:48V; Output Current - Output 1:320mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2634-ND 47X2625
Product Name AC DC Converters Ac/dc Converter, 15W, 48V, 0.32A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.3200 amps 0.3200 amps
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details