XP Power AC DC Converters EML15US36-P

Description
Open Frame AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2630-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2630-ND
AC DC Converters 1470-2630-ND
Open Frame AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power - 47X2621 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power
47X2621
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power 47X2621
AC/DC CONVERTER, 15W, 36V, 0.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 36V, 0.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2630-ND 47X2621
Product Name AC DC Converters Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers