XP Power AC DC Converters EML15US36-E

Description
Enclosed AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2629-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2629-ND
AC DC Converters 1470-2629-ND
Enclosed AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 420mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power - 47X2620 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power
47X2620
Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power 47X2620
AC/DC CONVERTER, 15W, 36V, 0.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 36V, 0.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:36V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2629-ND 47X2620
Product Name AC DC Converters Ac/dc Converter, 15W, 36V, 0.42A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.4200 amps 0.4200 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supplies, i-BEAM Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 0.0 volts
AC Output Current ? to 0.0 amps
View Details