XP Power AC DC Converters EML15US24-P

Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2626-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2626-ND
AC DC Converters 1470-2626-ND
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 24V, 0.63A; Power Supply Approvals Xp Power - 47X2617 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 24V, 0.63A; Power Supply Approvals Xp Power
47X2617
Ac/dc Converter, 15W, 24V, 0.63A; Power Supply Approvals Xp Power 47X2617
AC/DC CONVERTER, 15W, 24V, 0.63A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 24V, 0.63A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2626-ND 47X2617
Product Name AC DC Converters Ac/dc Converter, 15W, 24V, 0.63A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.6300 amps 0.6300 amps
Unlock Full Specs
to access all available technical data