XP Power AC DC Converters EML15US15-S

Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2623-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2623-ND
AC DC Converters 1470-2623-ND
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power - 47X2614 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
47X2614
Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power 47X2614
AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 15V, 1A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2623-ND 47X2614
Product Name AC DC Converters Ac/dc Converter, 15W, 15V, 1A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227851 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details