XP Power EML15 Series AC-DC Power Supply EML15US12

Description
• 15 Watts • Compact Size • Medical Approvals • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount
Description
• 15 Watts • Compact Size • Medical Approvals • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The EML15US12 is a 15-watt AC-DC power supply from the EML15 series by XP Power, designed specifically for medical applications. It provides a single output voltage of 12VDC with a nominal output current of 1.25A and a peak load capability of 1.62A for up to 30 seconds. The power supply features a compact design, measuring 65.0 x 33.3 x 24.4 mm, and is available in various mechanical configurations including PCB mount, open frame, and encapsulated options. This model complies with international medical safety standards, including EN60601-1, and meets Class B requirements for conducted and radiated emissions. It operates within an input voltage range of 85 to 264 VAC and has an efficiency rating of 80%. The EML15US12 also includes protections against overvoltage, overload, and short circuits, making it suitable for integration into healthcare products. The operating temperature range is from -20°C to +70°C, with a derating above 50°C.

Datasheet Summary
Powered by GS/AI

The EML15US12 is a 15-watt AC-DC power supply from the EML15 series by XP Power, designed specifically for medical applications. It provides a single output voltage of 12VDC with a nominal output current of 1.25A and a peak load capability of 1.62A for up to 30 seconds. The power supply features a compact design, measuring 65.0 x 33.3 x 24.4 mm, and is available in various mechanical configurations including PCB mount, open frame, and encapsulated options. This model complies with international medical safety standards, including EN60601-1, and meets Class B requirements for conducted and radiated emissions. It operates within an input voltage range of 85 to 264 VAC and has an efficiency rating of 80%. The EML15US12 also includes protections against overvoltage, overload, and short circuits, making it suitable for integration into healthcare products. The operating temperature range is from -20°C to +70°C, with a derating above 50°C.

Suppliers

Company
Product
Description
Supplier Links
EML15 Series AC-DC Power Supply - EML15US12 - XP Power
Sunnyvale, CA, USA
EML15 Series AC-DC Power Supply
EML15US12
EML15 Series AC-DC Power Supply EML15US12
• 15 Watts • Compact Size • Medical Approvals • Single Outputs from 3.3 to 48 V • PCB Mount, Open Frame & Chassis Mount • Encapsulated PCB & Chassis Mount

• 15 Watts
• Compact Size
• Medical Approvals
• Single Outputs from 3.3 to 48 V
• PCB Mount, Open Frame & Chassis Mount
• Encapsulated PCB & Chassis Mount

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number EML15US12
Product Name EML15 Series AC-DC Power Supply
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame (optional feature)
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 7257 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details