XP Power AC DC Converters EML15US12-S

Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2619-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2619-ND
AC DC Converters 1470-2619-ND
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power - 47X2610 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
47X2610
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power 47X2610
AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2619-ND 47X2610
Product Name AC DC Converters Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329274 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
View Details
Power Supply - 6459036 - Radwell International
AMETEK Programmable Power
View Details
2 suppliers