XP Power AC DC Converters EML15US12-E

Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2617-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2617-ND
AC DC Converters 1470-2617-ND
Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 1.25A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power - 47X2608 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
47X2608
Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power 47X2608
AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 12V, 1.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2617-ND 47X2608
Product Name AC DC Converters Ac/dc Converter, 15W, 12V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps 1.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 329871 - Radwell International
Specs
AC Output Voltage 240.0 volts
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details