Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
AC/DC CONVERTER, 15W, 5V, 3A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2611-ND | 47X2602 | 54X5063 |
| Product Name | AC DC Converters | Ac/dc Converter, 15W, 5V, 3A; Power Supply Approvals Xp Power | Ac/dc Enclosed Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power |
| Type | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply; AC/DC Converter | DC Power Supply |
| Form Factor | Open Frame | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| AC Input Voltage | 85.0 to 264.0 volts | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |