XP Power AC DC Converters EML15US05-P

Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2610-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2610-ND
AC DC Converters 1470-2610-ND
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 15W, 5V, 3A; Power Supply Approvals Xp Power - 47X2601 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 15W, 5V, 3A; Power Supply Approvals Xp Power
47X2601
Ac/dc Converter, 15W, 5V, 3A; Power Supply Approvals Xp Power 47X2601
AC/DC CONVERTER, 15W, 5V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 15W, 5V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2610-ND 47X2601
Product Name AC DC Converters Ac/dc Converter, 15W, 5V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details