XP Power AC DC Converters EML15US03-T

Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote
Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EML15US03 is an AC/DC converter designed for medical applications, providing a single output of 3.3V with a maximum current of 3A, resulting in a power rating of 10W. It operates within an input voltage range of 85VAC to 264VAC and is compliant with medical safety standards, including EN60601-1. The converter features a peak load capability of 3.9A for up to 30 seconds and has an efficiency rating of 75% to 82%. It supports various mounting options, including PCB mount, open frame, and chassis mount, and is available in encapsulated versions. The device is designed to operate in temperatures ranging from -20°C to +70°C, with a derating of output power above 50°C. It also includes protections for overvoltage, overload, and short circuits, making it suitable for integration into healthcare products.

Datasheet Summary
Powered by GS/AI

The EML15US03 is an AC/DC converter designed for medical applications, providing a single output of 3.3V with a maximum current of 3A, resulting in a power rating of 10W. It operates within an input voltage range of 85VAC to 264VAC and is compliant with medical safety standards, including EN60601-1. The converter features a peak load capability of 3.9A for up to 30 seconds and has an efficiency rating of 75% to 82%. It supports various mounting options, including PCB mount, open frame, and chassis mount, and is available in encapsulated versions. The device is designed to operate in temperatures ranging from -20°C to +70°C, with a derating of output power above 50°C. It also includes protections for overvoltage, overload, and short circuits, making it suitable for integration into healthcare products.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2608-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2608-ND
AC DC Converters 1470-2608-ND
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power - 47X2599 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
47X2599
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power 47X2599
AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:3.3V RoHS Compliant: Yes

AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):10W; Input Voltage VAC:85V AC to 264V AC; Output Voltage - Output 1:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2608-ND 47X2599
Product Name AC DC Converters Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-U12024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 5 amps
View Details
2 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details