XP Power AC DC Converters EML15US03-P

Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2606-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2606-ND
AC DC Converters 1470-2606-ND
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power - 47X2597 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
47X2597
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power 47X2597
AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2606-ND 47X2597
Product Name AC DC Converters Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details