XP Power AC DC Converters EML15US03-E

Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2605-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2605-ND
AC DC Converters 1470-2605-ND
Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power - 47X2596 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
47X2596
Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power 47X2596
AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

AC/DC CONVERTER, 10W, 3.3V, 3A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2605-ND 47X2596
Product Name AC DC Converters Ac/dc Converter, 10W, 3.3V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter
Form Factor Board Mount
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details