XP Power EMH350 Series DC Power Supply EMH350PS48D

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH350 Series DC Power Supply - EMH350PS48D - XP Power
Sunnyvale, CA, USA
EMH350 Series DC Power Supply
EMH350PS48D
EMH350 Series DC Power Supply EMH350PS48D
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 350 Series AC-DC Power Supply - EMH350PS48D - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PS48D
EMH 350 Series AC-DC Power Supply EMH350PS48D
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power
Product Category Power Supplies Power Supplies
Product Number EMH350PS48D EMH350PS48D
Product Name EMH350 Series DC Power Supply EMH 350 Series AC-DC Power Supply
Type DC Power Supply DC Power Supply; Medical Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
AC/DC Adapters - 1391764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Linear Power Supply
Adapter Plug Type Type c
View Details