XP Power EMH350 Series DC Power Supply EMH350PS48

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH350 Series DC Power Supply - EMH350PS48 - XP Power
Sunnyvale, CA, USA
EMH350 Series DC Power Supply
EMH350PS48
EMH350 Series DC Power Supply EMH350PS48
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 350 Series AC-DC Power Supply - EMH350PS48 - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PS48
EMH 350 Series AC-DC Power Supply EMH350PS48
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1313-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1313-ND
AC DC Converters 1470-1313-ND
Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power - 89T2217 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power
89T2217
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power 89T2217
POWER SUPPLY, AC-DC, MEDICAL, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Height:1.43"; Width:3"RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Height:1.43"; Width:3"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EMH350PS48 EMH350PS48 1470-1313-ND 89T2217
Product Name EMH350 Series DC Power Supply EMH 350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 19.0 volts
View Details