XP Power AC DC Converters EMH350PS48-01

Description
Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1314-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1314-ND
AC DC Converters 1470-1314-ND
Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 48V 7.3A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power - 89T2218 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power
89T2218
Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power 89T2218
POWER SUPPLY, AC-DC, MEDICAL, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1314-ND 89T2218
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 7.3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
1000VA Railway Quality DC-AC Inverters with Sine Wave Output Voltage, Low-profile - RSI 1K-F31 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details