XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters EMH350PS48-01

Description
Win Source Part Number: 1107711-EMH350PS48-0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EMH (350W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 350W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6012 Current - Output 1: 7.3 A Mfr: XP Power Other Names: 1470-1314 Base Product Number: EMH350 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1107711-EMH350PS48-0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EMH (350W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 350W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6012 Current - Output 1: 7.3 A Mfr: XP Power Other Names: 1470-1314 Base Product Number: EMH350 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1107711-EMH350PS48-01 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1107711-EMH350PS48-01
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1107711-EMH350PS48-01
Win Source Part Number: 1107711-EMH350PS48-0 1 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: EMH (350W) Type: Open Frame Features: Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input Package: Box Applications: ITE (Commercial), Medical Standard Package: 1 Power (Watts): 350W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 48V Efficiency: 87% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 70°C (With Derating) Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.6012 Current - Output 1: 7.3 A Mfr: XP Power Other Names: 1470-1314 Base Product Number: EMH350 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1107711-EMH350PS48-01
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: EMH (350W)
Type: Open Frame
Features: Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input
Package: Box
Applications: ITE (Commercial), Medical
Standard Package: 1
Power (Watts): 350W
Voltage - Input: 80 ~ 275 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6012
Current - Output 1: 7.3 A
Mfr: XP Power
Other Names: 1470-1314
Base Product Number: EMH350
Approval Agency: CB, CE, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1107711-EMH350PS48-01
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A0565ZXKLA1 - 117399-ICE3A0565ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 25 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details