XP Power EMH350 Series DC Power Supply EMH350PS18

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH350 Series DC Power Supply - EMH350PS18 - XP Power
Sunnyvale, CA, USA
EMH350 Series DC Power Supply
EMH350PS18
EMH350 Series DC Power Supply EMH350PS18
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 350 Series AC-DC Power Supply - EMH350PS18 - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PS18
EMH 350 Series AC-DC Power Supply EMH350PS18
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1309-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1309-ND
AC DC Converters 1470-1309-ND
Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 18V 19.5A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power - 89T2213 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power
89T2213
Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power 89T2213
POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 19.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EMH350PS18 EMH350PS18 1470-1309-ND 89T2213
Product Name EMH350 Series DC Power Supply EMH 350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 19.5A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Redundant Power Packages, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details