XP Power EMH350 Series DC Power Supply EMH350PS12D

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH350 Series DC Power Supply - EMH350PS12D - XP Power
Sunnyvale, CA, USA
EMH350 Series DC Power Supply
EMH350PS12D
EMH350 Series DC Power Supply EMH350PS12D
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 350 Series AC-DC Power Supply - EMH350PS12D - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PS12D
EMH 350 Series AC-DC Power Supply EMH350PS12D
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power
Product Category Power Supplies Power Supplies
Product Number EMH350PS12D EMH350PS12D
Product Name EMH350 Series DC Power Supply EMH 350 Series AC-DC Power Supply
Type DC Power Supply DC Power Supply; Medical Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature)
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1720764 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details