XP Power AC DC Converters EMH350PS12-01

Description
Open Frame AC DC Converters 1 Output 12V 29.2A 80 ~ 275 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 29.2A 80 ~ 275 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-1308-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1308-ND
AC DC Converters 1470-1308-ND
Open Frame AC DC Converters 1 Output 12V 29.2A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 12V 29.2A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 29.2A; Power Supply Approvals Xp Power - 89T2212 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 29.2A; Power Supply Approvals Xp Power
89T2212
Power Supply, Ac-Dc, Medical, 12V, 29.2A; Power Supply Approvals Xp Power 89T2212
POWER SUPPLY, AC-DC, MEDICAL, 12V, 29.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 29.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):354W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Length:5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1308-ND 89T2212
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 29.2A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details