XP Power AC DC Converters EMH350PD23-EF

Description
Enclosed AC DC Converters 2 Output 12V 48V 16.5A, 4.2A 80 ~ 275 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 2 Output 12V 48V 16.5A, 4.2A 80 ~ 275 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2383-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2383-ND
AC DC Converters 1470-2383-ND
Enclosed AC DC Converters 2 Output 12V 48V 16.5A, 4.2A 80 ~ 275 VAC Input

Enclosed AC DC Converters 2 Output 12V 48V 16.5A, 4.2A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 355W; Power Supply Approvals Xp Power - 19X7073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 355W; Power Supply Approvals Xp Power
19X7073
Power Supply, Ac-Dc, Medical, 2O/p, 355W; Power Supply Approvals Xp Power 19X7073
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 355W; Power Supply Approvals:ITE & Medical; No. of Outputs:2Outputs; Output Power Max:355W; Output Voltage - Output 1:12V; Output Current - Output 1:16.5A; Output Voltage - Output 2:48V RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 355W; Power Supply Approvals:ITE & Medical; No. of Outputs:2Outputs; Output Power Max:355W; Output Voltage - Output 1:12V; Output Current - Output 1:16.5A; Output Voltage - Output 2:48V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2383-ND 19X7073
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 355W; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 80.0 to 275.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details