XP Power EMH 350 Series AC-DC Power Supply EMH350PD22-U

Description
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH 350 Series AC-DC Power Supply - EMH350PD22-U - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PD22-U
EMH 350 Series AC-DC Power Supply EMH350PD22-U
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2378-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2378-ND
AC DC Converters 1470-2378-ND
Open Frame AC DC Converters 2 Output 12V 36V 16.5A, 5.5A 80 ~ 275 VAC Input

Open Frame AC DC Converters 2 Output 12V 36V 16.5A, 5.5A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power - 19X7072 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
19X7072
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power 19X7072
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:16.5A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:16.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number EMH350PD22-U 1470-2378-ND 19X7072
Product Name EMH 350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation, IT
Features Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details