XP Power EMH 350 Series AC-DC Power Supply EMH350PD21-U

Description
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH 350 Series AC-DC Power Supply - EMH350PD21-U - XP Power
Sunnyvale, CA, USA
EMH 350 Series AC-DC Power Supply
EMH350PD21-U
EMH 350 Series AC-DC Power Supply EMH350PD21-U
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2377-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2377-ND
AC DC Converters 1470-2377-ND
Open Frame AC DC Converters 2 Output 12V 24V 16.5A, 8.3A 80 ~ 275 VAC Input

Open Frame AC DC Converters 2 Output 12V 24V 16.5A, 8.3A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power - 19X7070 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
19X7070
Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power 19X7070
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):354W @ 16CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 354W; Power Supply Approvals:ITE & Medical; No. of Outputs:2 Output; Power Rating (Forced Cooling):354W @ 16CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number EMH350PD21-U 1470-2377-ND 19X7070
Product Name EMH 350 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 2O/p, 354W; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation, IT
Features Overtemperature Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details