XP Power EMH250 Series DC Power Supply EMH250PS48-TF

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH250 Series DC Power Supply - EMH250PS48-TF - XP Power
Sunnyvale, CA, USA
EMH250 Series DC Power Supply
EMH250PS48-TF
EMH250 Series DC Power Supply EMH250PS48-TF
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number EMH250PS48-TF
Product Name EMH250 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1U Front End Power supply - FPS1000 12 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 12.0 volts
View Details