XP Power EMH250 Series DC Power Supply EMH250PS18

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMH250 Series DC Power Supply - EMH250PS18 - XP Power
Sunnyvale, CA, USA
EMH250 Series DC Power Supply
EMH250PS18
EMH250 Series DC Power Supply EMH250PS18
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 250 Series AC-DC Power Supply - EMH250PS18 - XP Power
Sunnyvale, CA, USA
EMH 250 Series AC-DC Power Supply
EMH250PS18
EMH 250 Series AC-DC Power Supply EMH250PS18
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1304-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1304-ND
AC DC Converters 1470-1304-ND
Open Frame AC DC Converters 1 Output 18V 14A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 18V 14A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 18V, 14A; Power Supply Approvals Xp Power - 89T2208 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 18V, 14A; Power Supply Approvals Xp Power
89T2208
Power Supply, Ac-Dc, Medical, 18V, 14A; Power Supply Approvals Xp Power 89T2208
POWER SUPPLY, AC-DC, MEDICAL, 18V, 14A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Height:1.43"RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 18V, 14A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Height:1.43"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EMH250PS18 EMH250PS18 1470-1304-ND 89T2208
Product Name EMH250 Series DC Power Supply EMH 250 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 18V, 14A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Wall Mount
View Details