XP Power EMH250 Series DC Power Supply EMH250PS12

Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote
Description
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EMH250PS12 is a 250 W AC-DC power supply from the EMH series by XP Power, designed for high power density applications within a compact 3" x 5" footprint. It operates with an input voltage range of 80 to 275 VAC and features a main output of 12 V with a maximum current of 21 A, along with a 12 V/0.6 A fan supply output. The unit is suitable for both IT and medical applications, having received IEC60950 and IEC60601 BF safety approvals. The power supply has a minimal forced air cooling requirement of 12 CFM and a low profile of 1.4 inches, making it ideal for 1U rack mount and other space-constrained environments. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The EMH250PS12 also offers a three-year warranty, providing assurance of its durability and performance in various applications.

Datasheet Summary
Powered by GS/AI

The EMH250PS12 is a 250 W AC-DC power supply from the EMH series by XP Power, designed for high power density applications within a compact 3" x 5" footprint. It operates with an input voltage range of 80 to 275 VAC and features a main output of 12 V with a maximum current of 21 A, along with a 12 V/0.6 A fan supply output. The unit is suitable for both IT and medical applications, having received IEC60950 and IEC60601 BF safety approvals. The power supply has a minimal forced air cooling requirement of 12 CFM and a low profile of 1.4 inches, making it ideal for 1U rack mount and other space-constrained environments. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The EMH250PS12 also offers a three-year warranty, providing assurance of its durability and performance in various applications.

Suppliers

Company
Product
Description
Supplier Links
EMH250 Series DC Power Supply - EMH250PS12 - XP Power
Sunnyvale, CA, USA
EMH250 Series DC Power Supply
EMH250PS12
EMH250 Series DC Power Supply EMH250PS12
• 250-350 Watts • Industry Standard 3” x 5” x 1.43” Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3” x 5” x 1.43” Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
EMH 250 Series AC-DC Power Supply - EMH250PS12 - XP Power
Sunnyvale, CA, USA
EMH 250 Series AC-DC Power Supply
EMH250PS12
EMH 250 Series AC-DC Power Supply EMH250PS12
• 250-350 Watts • Industry Standard 3'' x 5''x 1.43'' Format • IT & Medical (BF) Approvals • 80 V -275 VAC Operation • Optional ORing Diode (EMH350D Models) • 3 Year Warranty

• 250-350 Watts
• Industry Standard 3'' x 5''x 1.43'' Format
• IT & Medical (BF) Approvals
• 80 V -275 VAC Operation
• Optional ORing Diode (EMH350D Models)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1303-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1303-ND
AC DC Converters 1470-1303-ND
Open Frame AC DC Converters 1 Output 12V 21A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 12V 21A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 21A; Power Supply Approvals Xp Power - 89T2206 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 21A; Power Supply Approvals Xp Power
89T2206
Power Supply, Ac-Dc, Medical, 12V, 21A; Power Supply Approvals Xp Power 89T2206
POWER SUPPLY, AC-DC, MEDICAL, 12V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Height:1.43"RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):252W @ 12CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:80V AC to 275V AC; Height:1.43"RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A Rohs Compliant Xp Power - 94T3117 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A Rohs Compliant Xp Power
94T3117
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A Rohs Compliant Xp Power 94T3117
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EMH250PS12 EMH250PS12 1470-1303-ND 89T2206 94T3117
Product Name EMH250 Series DC Power Supply EMH 250 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 21A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 275 V, 252 W, 12 V, 21 A Rohs Compliant Xp Power
Type DC Power Supply DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Circuit Board Assembly (optional feature); Open Frame (optional feature) Open Frame
Applications Instrumentation Instrumentation, IT
Features Power Factor Correction; Overload Protection Overtemperature Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Bench Power Supplies - 1026092 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 40.0 volts
DC Output Current 20 amps
View Details