XP Power EME05 Series AC-DC Power Supply EME05US48

Description
Compact Size
Request a Quote Datasheet
Description
Compact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EME05 Series AC-DC Power Supply - EME05US48 - XP Power
Sunnyvale, CA, USA
EME05 Series AC-DC Power Supply
EME05US48
EME05 Series AC-DC Power Supply EME05US48
Compact Size

Compact Size

Supplier's Site Datasheet
AC DC Converters - 1470-3129-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3129-ND
AC DC Converters 1470-3129-ND
Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 104mA 85 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac-Dc, Medical, 48V, 0.104A; Power Supply Approvals Xp Power - 50Y9745 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc, Medical, 48V, 0.104A; Power Supply Approvals Xp Power
50Y9745
Psu, Ac-Dc, Medical, 48V, 0.104A; Power Supply Approvals Xp Power 50Y9745
PSU, AC-DC, MEDICAL, 48V, 0.104A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:104mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, AC-DC, MEDICAL, 48V, 0.104A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:104mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - EME05US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
EME05US48
Power Supplies - Board Mount - AC DC Converters EME05US48
AC/DC CONVERTER 48V 5W

AC/DC CONVERTER 48V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EME05US48 1470-3129-ND 50Y9745 EME05US48
Product Name EME05 Series AC-DC Power Supply AC DC Converters Psu, Ac-Dc, Medical, 48V, 0.104A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - LM30-6 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 180 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details