XP Power EME05 Series AC-DC Power Supply EME05US36

Description
Compact Size
Request a Quote Datasheet
Description
Compact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EME05 Series AC-DC Power Supply - EME05US36 - XP Power
Sunnyvale, CA, USA
EME05 Series AC-DC Power Supply
EME05US36
EME05 Series AC-DC Power Supply EME05US36
Compact Size

Compact Size

Supplier's Site Datasheet
AC DC Converters - 1470-3128-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3128-ND
AC DC Converters 1470-3128-ND
Enclosed AC DC Converters 1 Output 36V 138mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 138mA 85 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac-Dc, Medical, 36V, 0.138A; Power Supply Approvals Xp Power - 50Y9743 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc, Medical, 36V, 0.138A; Power Supply Approvals Xp Power
50Y9743
Psu, Ac-Dc, Medical, 36V, 0.138A; Power Supply Approvals Xp Power 50Y9743
PSU, AC-DC, MEDICAL, 36V, 0.138A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:36V; Output Current - Output 1:138mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, AC-DC, MEDICAL, 36V, 0.138A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:36V; Output Current - Output 1:138mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - EME05US36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
EME05US36
Power Supplies - Board Mount - AC DC Converters EME05US36
AC/DC CONVERTER 36V 5W

AC/DC CONVERTER 36V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EME05US36 1470-3128-ND 50Y9743 EME05US36
Product Name EME05 Series AC-DC Power Supply AC DC Converters Psu, Ac-Dc, Medical, 36V, 0.138A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details