XP Power EME05 Series AC-DC Power Supply EME05US15

Description
Compact Size
Request a Quote Datasheet
Description
Compact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EME05 Series AC-DC Power Supply - EME05US15 - XP Power
Sunnyvale, CA, USA
EME05 Series AC-DC Power Supply
EME05US15
EME05 Series AC-DC Power Supply EME05US15
Compact Size

Compact Size

Supplier's Site Datasheet
AC DC Converters - 1470-3126-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3126-ND
AC DC Converters 1470-3126-ND
Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 333mA 85 ~ 264 VAC Input

Buy Now Datasheet
Psu, Ac-Dc, Medical, 15V, 0.333A; Power Supply Approvals Xp Power - 50Y9739 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Ac-Dc, Medical, 15V, 0.333A; Power Supply Approvals Xp Power
50Y9739
Psu, Ac-Dc, Medical, 15V, 0.333A; Power Supply Approvals Xp Power 50Y9739
PSU, AC-DC, MEDICAL, 15V, 0.333A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

PSU, AC-DC, MEDICAL, 15V, 0.333A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number EME05US15 1470-3126-ND 50Y9739
Product Name EME05 Series AC-DC Power Supply AC DC Converters Psu, Ac-Dc, Medical, 15V, 0.333A; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details