XP Power EME05 Series AC-DC Power Supply EME05US09

Description
Compact Size
Request a Quote Datasheet
Description
Compact Size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EME05 Series AC-DC Power Supply - EME05US09 - XP Power
Sunnyvale, CA, USA
EME05 Series AC-DC Power Supply
EME05US09
EME05 Series AC-DC Power Supply EME05US09
Compact Size

Compact Size

Supplier's Site Datasheet
AC DC Converters - 1470-3124-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3124-ND
AC DC Converters 1470-3124-ND
Enclosed AC DC Converters 1 Output 9V 555mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 555mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 9V, 0.555A; Power Supply Approvals Xp Power - 50Y9735 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 9V, 0.555A; Power Supply Approvals Xp Power
50Y9735
Power Supply, Ac-Dc, Medical, 9V, 0.555A; Power Supply Approvals Xp Power 50Y9735
POWER SUPPLY, AC-DC, MEDICAL, 9V, 0.555A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:555mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 9V, 0.555A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:555mA; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - EME05US09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
EME05US09
Power Supplies - Board Mount - AC DC Converters EME05US09
AC/DC CONVERTER 9V 5W

AC/DC CONVERTER 9V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number EME05US09 1470-3124-ND 50Y9735 EME05US09
Product Name EME05 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 9V, 0.555A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; AC/DC Converter AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation Medical
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details