XP Power ECS65 Series DC Power Supply ECS65US48

Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS65 Series DC Power Supply - ECS65US48 - XP Power
Sunnyvale, CA, USA
ECS65 Series DC Power Supply
ECS65US48
ECS65 Series DC Power Supply ECS65US48
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty

• 65-100 Watts
• IT & Medical Safety Approvals
• 65/80 W - Convection-cooled Ratings
• Class I (& Class II Construction
• Industry Standard 2” x 4” Package
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1301-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1301-ND
AC DC Converters 1470-1301-ND
Open Frame AC DC Converters 1 Output 48V 1.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 1.4A; Power Supply Approvals Xp Power - 67R9483 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 1.4A; Power Supply Approvals Xp Power
67R9483
Power Supply, Ac-Dc, Medical, 48V, 1.4A; Power Supply Approvals Xp Power 67R9483
POWER SUPPLY, AC-DC, MEDICAL, 48V, 1.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 1.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS65US48 1470-1301-ND 67R9483
Product Name ECS65 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 1.4A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1217046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type EU, UK, US
Regulatory Compliance RoHS Compliant
View Details