XP Power ECS65 Series DC Power Supply ECS65US28

Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS65 Series DC Power Supply - ECS65US28 - XP Power
Sunnyvale, CA, USA
ECS65 Series DC Power Supply
ECS65US28
ECS65 Series DC Power Supply ECS65US28
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty

• 65-100 Watts
• IT & Medical Safety Approvals
• 65/80 W - Convection-cooled Ratings
• Class I (& Class II Construction
• Industry Standard 2” x 4” Package
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1300-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1300-ND
AC DC Converters 1470-1300-ND
Open Frame AC DC Converters 1 Output 28V 2.3A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 28V 2.3A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 28V, 2.3A; Power Supply Approvals Xp Power - 67R9482 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 2.3A; Power Supply Approvals Xp Power
67R9482
Power Supply, Ac-Dc, Medical, 28V, 2.3A; Power Supply Approvals Xp Power 67R9482
POWER SUPPLY, AC-DC, MEDICAL, 28V, 2.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 2.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A Rohs Compliant Xp Power - 78R4562 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A Rohs Compliant Xp Power
78R4562
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A Rohs Compliant Xp Power 78R4562
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS65US28 1470-1300-ND 67R9482 78R4562
Product Name ECS65 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 28V, 2.3A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 28 V, 2.3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details