XP Power ECS65 Series DC Power Supply ECS65US24

Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote
Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS65US24 is a DC power supply from the ECS65 Series by XP Power, designed to deliver 65 Watts of output power at 24.0 VDC with a maximum output current of 2.7 A. It operates with an input voltage range of 80-264 VAC and a frequency of 47-63 Hz, making it suitable for a variety of applications. The power supply features a high efficiency of up to 90%, and it has a low no-load input power consumption of less than 0.5 W. This model does not require a minimum load and offers a start-up delay of approximately 1 second, with a hold-up time of 50 ms at 115 VAC. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The ECS65US24 is convection-cooled and has a compact design, fitting within an industry-standard 2,Äù x 4,Äù package. The power supply is rated for operation in temperatures ranging from -20 °C to +70 °C, with derating above 50 °C. It also meets various safety and EMC standards, making it suitable for IT and medical applications. The product is backed by a 3-year warranty, providing additional assurance of its reliability.

Datasheet Summary
Powered by GS/AI

The ECS65US24 is a DC power supply from the ECS65 Series by XP Power, designed to deliver 65 Watts of output power at 24.0 VDC with a maximum output current of 2.7 A. It operates with an input voltage range of 80-264 VAC and a frequency of 47-63 Hz, making it suitable for a variety of applications. The power supply features a high efficiency of up to 90%, and it has a low no-load input power consumption of less than 0.5 W. This model does not require a minimum load and offers a start-up delay of approximately 1 second, with a hold-up time of 50 ms at 115 VAC. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The ECS65US24 is convection-cooled and has a compact design, fitting within an industry-standard 2,Äù x 4,Äù package. The power supply is rated for operation in temperatures ranging from -20 °C to +70 °C, with derating above 50 °C. It also meets various safety and EMC standards, making it suitable for IT and medical applications. The product is backed by a 3-year warranty, providing additional assurance of its reliability.

Suppliers

Company
Product
Description
Supplier Links
ECS65 Series DC Power Supply - ECS65US24 - XP Power
Sunnyvale, CA, USA
ECS65 Series DC Power Supply
ECS65US24
ECS65 Series DC Power Supply ECS65US24
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty

• 65-100 Watts
• IT & Medical Safety Approvals
• 65/80 W - Convection-cooled Ratings
• Class I (& Class II Construction
• Industry Standard 2” x 4” Package
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1299-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1299-ND
AC DC Converters 1470-1299-ND
Open Frame AC DC Converters 1 Output 24V 2.7A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.7A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power - 78R4561 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power
78R4561
Power Supply, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power 78R4561
POWER SUPPLY, AC-DC, 24V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:24VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Output Voltage - Output 1:24VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS65US24 1470-1299-ND 78R4561
Product Name ECS65 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details