The AC/DC Open Frame Power Supply, part number 94T3115, is designed for medical applications with an input voltage range of 80-264 VAC and a maximum output power of 65 W. It provides a fixed output voltage of 18.5 VDC at a current of 3.4 A. The power supply features a low no-load input power of less than 0.5 W and complies with RoHS standards. It has a high efficiency of up to 90% and offers various protections including overvoltage, overload, and short circuit protection. The operating temperature range is from -20 °C to +70 °C, with a derating above 50 °C. The unit is convection-cooled and has a compact design suitable for various applications. It also meets multiple safety and EMC standards, making it a reliable choice for engineers in need of a medical-grade power supply.
• 65-100 Watts
• IT & Medical Safety Approvals
• 65/80 W - Convection-cooled Ratings
• Class I (& Class II Construction
• Industry Standard 2” x 4” Package
• 3 Year Warranty
Open Frame AC DC Converters 1 Output 18V 3.4A 80 ~ 264 VAC Input
POWER SUPPLY, AC-DC, MEDICAL, 18V, 3.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 18.5 V, 3.4 A RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECS65US18 | 1470-1298-ND | 32T2459 | 94T3115 |
| Product Name | ECS65 Series DC Power Supply | AC DC Converters | Power Supply, Ac-Dc, Medical, 18V, 3.4A; Power Supply Approvals Xp Power | Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 65 W, 18.5 V, 3.4 A Rohs Compliant Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | Circuit Board Assembly | Open Frame | ||
| Applications | Instrumentation | |||
| Features | Overload Protection |