XP Power ECS65 Series DC Power Supply ECS65US12

Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet
Description
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS65 Series DC Power Supply - ECS65US12 - XP Power
Sunnyvale, CA, USA
ECS65 Series DC Power Supply
ECS65US12
ECS65 Series DC Power Supply ECS65US12
• 65-100 Watts • IT & Medical Safety Approvals • 65/80 W - Convection-cooled Ratings • Class I (& Class II Construction • Industry Standard 2” x 4” Package • 3 Year Warranty

• 65-100 Watts
• IT & Medical Safety Approvals
• 65/80 W - Convection-cooled Ratings
• Class I (& Class II Construction
• Industry Standard 2” x 4” Package
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1296-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1296-ND
AC DC Converters 1470-1296-ND
Open Frame AC DC Converters 1 Output 12V 5.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 5.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 5.4A; Power Supply Approvals Xp Power - 67R9479 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 5.4A; Power Supply Approvals Xp Power
67R9479
Power Supply, Ac-Dc, Medical, 12V, 5.4A; Power Supply Approvals Xp Power 67R9479
POWER SUPPLY, AC-DC, MEDICAL, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):65W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply/Voltage Converter PC Board Mount - 31542167 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
31542167
Power Supply/Voltage Converter PC Board Mount 31542167
POWER SUPPLY, AC-DC, MEDICAL, 12V, 5.4A; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (COVECTION COOLING):65W; INPUT VOLTAGE VAC:80V AC TO 264V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:12V; HEIGHT:26.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, AC-DC, MEDICAL, 12V, 5.4A; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (COVECTION COOLING):65W; INPUT VOLTAGE VAC:80V AC TO 264V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:12V; HEIGHT:26.7MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS65US12 1470-1296-ND 67R9479 31542167
Product Name ECS65 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 5.4A; Power Supply Approvals Xp Power Power Supply/Voltage Converter PC Board Mount
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers