XP Power ECS60 Series DC Power Supply ECS60US24

Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS60 Series DC Power Supply - ECS60US24 - XP Power
Sunnyvale, CA, USA
ECS60 Series DC Power Supply
ECS60US24
ECS60 Series DC Power Supply ECS60US24
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 25-60 Watts
• Very Small 2” x 3” x 0.95” Package
• <0.3 W Standby Power
• 25, 45 & 60 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1294-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1294-ND
AC DC Converters 1470-1294-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power - 24T5195 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power
24T5195
Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power 24T5195
POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power - 37T8015 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
37T8015
Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power 37T8015
AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECS60US24 1470-1294-ND 24T5195 37T8015
Product Name ECS60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 2.5A; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Fixed, 80 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233558 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
View Details