XP Power ECS60 Series DC Power Supply ECS60US15

Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS60 Series DC Power Supply - ECS60US15 - XP Power
Sunnyvale, CA, USA
ECS60 Series DC Power Supply
ECS60US15
ECS60 Series DC Power Supply ECS60US15
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 25-60 Watts
• Very Small 2” x 3” x 0.95” Package
• <0.3 W Standby Power
• 25, 45 & 60 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1293-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1293-ND
AC DC Converters 1470-1293-ND
Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power - 24T5194 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power
24T5194
Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power 24T5194
POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, Medical, 15V, 4A; No. Of Outputs Xp Power - 37T8014 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 4A; No. Of Outputs Xp Power
37T8014
Power Supply, Ac-Dc, Medical, 15V, 4A; No. Of Outputs Xp Power 37T8014
POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):60W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 4A; No. of Outputs:1 Output; Power Rating (Covection Cooling):60W; Power Rating (Forced Cooling):-; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS60US15 1470-1293-ND 24T5194
Product Name ECS60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 15V, 4A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR20-50B2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details