XP Power ECS60 Series DC Power Supply ECS60US05

Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS60 Series DC Power Supply - ECS60US05 - XP Power
Sunnyvale, CA, USA
ECS60 Series DC Power Supply
ECS60US05
ECS60 Series DC Power Supply ECS60US05
• 25-60 Watts • Very Small 2” x 3” x 0.95” Package • <0.3 W Standby Power • 25, 45 & 60 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 25-60 Watts
• Very Small 2” x 3” x 0.95” Package
• <0.3 W Standby Power
• 25, 45 & 60 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1291-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1291-ND
AC DC Converters 1470-1291-ND
Open Frame AC DC Converters 1 Output 5V 8A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 8A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Xp Power - 94T6170 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Xp Power
94T6170
Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Xp Power 94T6170
POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 5V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):40W; Input Voltage VAC:80V AC to 264V AC; Height:26.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS60US05 1470-1291-ND 94T6170
Product Name ECS60 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 5V, 8A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details