XP Power ECS45 Series DC Power Supply ECS45US15

Description
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet
Description
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECS45 Series DC Power Supply - ECS45US15 - XP Power
Sunnyvale, CA, USA
ECS45 Series DC Power Supply
ECS45US15
ECS45 Series DC Power Supply ECS45US15
• 45 Watts • Very Small 3" x 2" x 0.95" Package • Green Mode, <0.5 WStandby Power • 45 W - Convection Cooled Rating • Class I & Class II Construction • 3 Year Warranty

• 45 Watts
• Very Small 3" x 2" x 0.95" Package
• Green Mode, <0.5 WStandby Power
• 45 W - Convection Cooled Rating
• Class I & Class II Construction
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1288-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1288-ND
AC DC Converters 1470-1288-ND
Open Frame AC DC Converters 1 Output 15V 3A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 3A 80 ~ 264 VAC Input

Buy Now Datasheet
Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power - 78R4556 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power
78R4556
Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power 78R4556
Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A RoHS Compliant: Yes

Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECS45US15 1470-1288-ND 78R4556
Product Name ECS45 Series DC Power Supply AC DC Converters Open Frame Power Supply, Fixed, 80 V, 264 V, 45 W, 15 V, 3 A Rohs Compliant Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1
Technology Switching Power Supply
Form Factor Board Mount; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6906-ea-pub-10750-120-4u-wc-32125 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details